Vishay Intertechnology, Inc. RES 1.2K OHM 1W 5% AXIAL CMF701K2000JKR6

Description
RES 1.2Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 1W 5% AXIAL - CMF701K2000JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1W 5% AXIAL
CMF701K2000JKR6
RES 1.2K OHM 1W 5% AXIAL CMF701K2000JKR6
RES 1.2Kohm 1W 5% AXIAL

RES 1.2Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF701K2000JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF701K2000JKR6-ND
Through Hole Resistors CMF701K2000JKR6-ND
1.2 kOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.2 kOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,12Kohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay - 42C2420 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,12Kohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
42C2420
Resistor,metal Film,12Kohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay 42C2420
Resistor,Metal Film,12KOhms,500WV,5 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,12KOhms,500WV,5+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF701K2000JKR6 CMF701K2000JKR6-ND 42C2420
Product Name RES 1.2K OHM 1W 5% AXIAL Through Hole Resistors Resistor,metal Film,12Kohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers