Vishay Intertechnology, Inc. RES 1.2K OHM 1W 1% AXIAL CMF701K2000FNBF

Description
RES 1.2Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 1W 1% AXIAL - CMF701K2000FNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1W 1% AXIAL
CMF701K2000FNBF
RES 1.2K OHM 1W 1% AXIAL CMF701K2000FNBF
RES 1.2Kohm 1W 1% AXIAL

RES 1.2Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF701K2000FNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF701K2000FNBF-ND
Through Hole Resistors CMF701K2000FNBF-ND
1.2 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.2 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf70, 1.2 Kohm, +/1 Percent, 200 Ppm Vishay - 42C2417 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 1.2 Kohm, +/1 Percent, 200 Ppm Vishay
42C2417
Cmf70, 1.2 Kohm, +/1 Percent, 200 Ppm Vishay 42C2417
CMF70, 1.2 kOhm, +/- 1 Percent, 200 ppm

CMF70, 1.2 kOhm, +/- 1 Percent, 200 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF701K2000FNBF CMF701K2000FNBF-ND 42C2417
Product Name RES 1.2K OHM 1W 1% AXIAL Through Hole Resistors Cmf70, 1.2 Kohm, +/1 Percent, 200 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers