Vishay Intertechnology, Inc. RES 1.13K OHM 1W 1% AXIAL CMF701K1300FKEB

Description
RES 1.13Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.13Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.13K OHM 1W 1% AXIAL - CMF701K1300FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.13K OHM 1W 1% AXIAL
CMF701K1300FKEB
RES 1.13K OHM 1W 1% AXIAL CMF701K1300FKEB
RES 1.13Kohm 1W 1% AXIAL

RES 1.13Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF701K1300FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF701K1300FKEB-ND
Through Hole Resistors CMF701K1300FKEB-ND
1.13 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.13 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF701K1300FKEB CMF701K1300FKEB-ND
Product Name RES 1.13K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1130 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R104JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details