Vishay Intertechnology, Inc. Through Hole Resistors CMF701K1000FKBF

Description
1.1 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.1 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF701K1000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF701K1000FKBF-ND
Through Hole Resistors CMF701K1000FKBF-ND
1.1 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.1 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.10K OHM 1W 1% AXIAL - CMF701K1000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.10K OHM 1W 1% AXIAL
CMF701K1000FKBF
RES 1.10K OHM 1W 1% AXIAL CMF701K1000FKBF
RES 1.10Kohm 1W 1% AXIAL

RES 1.10Kohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,11Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2410 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,11Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2410
Resistor,metal Film,11Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2410
Resistor,Metal Film,11KOhms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,11KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF701K1000FKBF-ND CMF701K1000FKBF 42C2410
Product Name Through Hole Resistors RES 1.10K OHM 1W 1% AXIAL Resistor,metal Film,11Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers