Vishay Intertechnology, Inc. RES 1K OHM 1W 1% AXIAL CMF701K0000FKR6

Description
RES 1Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1W 1% AXIAL - CMF701K0000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1W 1% AXIAL
CMF701K0000FKR6
RES 1K OHM 1W 1% AXIAL CMF701K0000FKR6
RES 1Kohm 1W 1% AXIAL

RES 1Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF701K0000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF701K0000FKR6-ND
Through Hole Resistors CMF701K0000FKR6-ND
1 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,10Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2401 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2401
Resistor,metal Film,10Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2401
Resistor,Metal Film,10KOhms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,10KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF701K0000FKR6 CMF701K0000FKR6-ND 42C2401
Product Name RES 1K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,10Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details