Vishay Precision Group RES 1K OHM 1W 1% AXIAL CMF701K0000FKEB

Description
RES 1Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1W 1% AXIAL - CMF701K0000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1W 1% AXIAL
CMF701K0000FKEB
RES 1K OHM 1W 1% AXIAL CMF701K0000FKEB
RES 1Kohm 1W 1% AXIAL

RES 1Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF701K0000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF701K0000FKEB-ND
Through Hole Resistors CMF701K0000FKEB-ND
1 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Cmf Series, 1 Kohm, 1 W, 1%, 500 V, Axial Leaded Rohs Compliant Vishay - 52X5912 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Cmf Series, 1 Kohm, 1 W, 1%, 500 V, Axial Leaded Rohs Compliant Vishay
52X5912
Through Hole Metal Film Resistor, Cmf Series, 1 Kohm, 1 W, 1%, 500 V, Axial Leaded Rohs Compliant Vishay 52X5912
Through Hole Metal Film Resistor, CMF Series, 1 kohm, 1 W, - 1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, CMF Series, 1 kohm, 1 W, - 1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Metal Film Resistor, Cmf Series, 1 Kohm, 1 W, 1%, 500 V, Axial Leaded Vishay - 08P4055 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Cmf Series, 1 Kohm, 1 W, 1%, 500 V, Axial Leaded Vishay
08P4055
Through Hole Metal Film Resistor, Cmf Series, 1 Kohm, 1 W, 1%, 500 V, Axial Leaded Vishay 08P4055
Through Hole Metal Film Resistor, CMF Series, 1 kohm, 1 W, - 1%, 500 V, Axial Leaded

Through Hole Metal Film Resistor, CMF Series, 1 kohm, 1 W, - 1%, 500 V, Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF701K0000FKEB CMF701K0000FKEB-ND 52X5912 08P4055
Product Name RES 1K OHM 1W 1% AXIAL Through Hole Resistors Through Hole Metal Film Resistor, Cmf Series, 1 Kohm, 1 W, 1%, 500 V, Axial Leaded Rohs Compliant Vishay Through Hole Metal Film Resistor, Cmf Series, 1 Kohm, 1 W, 1%, 500 V, Axial Leaded Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole; Axial Leads ThroughHole; Axial Leads
Resistance Range 1000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details