Vishay Intertechnology, Inc. RES 1K OHM 1W 0.1% AXIAL CMF701K0000BEEB

Description
RES 1Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1W 0.1% AXIAL - CMF701K0000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1W 0.1% AXIAL
CMF701K0000BEEB
RES 1K OHM 1W 0.1% AXIAL CMF701K0000BEEB
RES 1Kohm 1W 0.1% AXIAL

RES 1Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF701K0000BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF701K0000BEEB-ND
Through Hole Resistors CMF701K0000BEEB-ND
1 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF701K0000BEEB CMF701K0000BEEB-ND
Product Name RES 1K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details