Vishay Intertechnology, Inc. Through Hole Resistors CMF7018R700FKR6

Description
18.7 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
18.7 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF7018R700FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7018R700FKR6-ND
Through Hole Resistors CMF7018R700FKR6-ND
18.7 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.7 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF7018R700FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF7018R700FKR6
Metal Film Resistors - CMF7018R700FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,18.7Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2673 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,18.7Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2673
Resistor,metal Film,18.7Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2673
Resistor,Metal Film,18.7Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,18.7Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7018R700FKR6-ND CMF7018R700FKR6 42C2673
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,18.7Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 18.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details