Vishay Intertechnology, Inc. Through Hole Resistors CMF7018R200FKR6

Description
18.2 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
18.2 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF7018R200FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7018R200FKR6-ND
Through Hole Resistors CMF7018R200FKR6-ND
18.2 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.2 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 18.2 OHM 1W 1% AXIAL - CMF7018R200FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 1W 1% AXIAL
CMF7018R200FKR6
RES 18.2 OHM 1W 1% AXIAL CMF7018R200FKR6
RES 18.2ohm 1W 1% AXIAL

RES 18.2ohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,18.2Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2668 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,18.2Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2668
Resistor,metal Film,18.2Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2668
Resistor,Metal Film,18.2Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,18.2Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7018R200FKR6-ND CMF7018R200FKR6 42C2668
Product Name Through Hole Resistors RES 18.2 OHM 1W 1% AXIAL Resistor,metal Film,18.2Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 18.2 ohms 18.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details