Vishay Intertechnology, Inc. Through Hole Resistors CMF7018K200FHR6

Description
18.2 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
18.2 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF7018K200FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7018K200FHR6-ND
Through Hole Resistors CMF7018K200FHR6-ND
18.2 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.2 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF7018K200FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF7018K200FHR6
Vishay/DaleMetal Film Resistors - CMF7018K200FHR6
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,182Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C2663 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,182Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C2663
Resistor,metal Film,182Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C2663
Resistor,Metal Film,182KOhms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,182KOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7018K200FHR6-ND CMF7018K200FHR6 42C2663
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Resistor,metal Film,182Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details