Vishay Intertechnology, Inc. RES 18K OHM 1W 0.1% AXIAL CMF7018K000BEEB

Description
RES 18Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 18Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18K OHM 1W 0.1% AXIAL - CMF7018K000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18K OHM 1W 0.1% AXIAL
CMF7018K000BEEB
RES 18K OHM 1W 0.1% AXIAL CMF7018K000BEEB
RES 18Kohm 1W 0.1% AXIAL

RES 18Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7018K000BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7018K000BEEB-ND
Through Hole Resistors CMF7018K000BEEB-ND
18 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF7018K000BEEB CMF7018K000BEEB-ND
Product Name RES 18K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers