Vishay Intertechnology, Inc. RES 180K OHM 1W 1% AXIAL CMF70180K00FHR6

Description
RES 180Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 180Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180K OHM 1W 1% AXIAL - CMF70180K00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 1W 1% AXIAL
CMF70180K00FHR6
RES 180K OHM 1W 1% AXIAL CMF70180K00FHR6
RES 180Kohm 1W 1% AXIAL

RES 180Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70180K00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70180K00FHR6-ND
Through Hole Resistors CMF70180K00FHR6-ND
180 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

180 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf70, 180 Kohm, +/1 Percent, 50 Ppm Vishay - 42C2678 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 180 Kohm, +/1 Percent, 50 Ppm Vishay
42C2678
Cmf70, 180 Kohm, +/1 Percent, 50 Ppm Vishay 42C2678
CMF70, 180 kOhm, +/- 1 Percent, 50 ppm

CMF70, 180 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF70180K00FHR6 CMF70180K00FHR6-ND 42C2678
Product Name RES 180K OHM 1W 1% AXIAL Through Hole Resistors Cmf70, 180 Kohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details