Vishay Intertechnology, Inc. RES 160K OHM 1W 1% AXIAL CMF70160K00FHEK

Description
RES 160Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 160Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160K OHM 1W 1% AXIAL - CMF70160K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160K OHM 1W 1% AXIAL
CMF70160K00FHEK
RES 160K OHM 1W 1% AXIAL CMF70160K00FHEK
RES 160Kohm 1W 1% AXIAL

RES 160Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70160K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70160K00FHEK-ND
Through Hole Resistors CMF70160K00FHEK-ND
160 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

160 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70160K00FHEK CMF70160K00FHEK-ND
Product Name RES 160K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 160000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers