Vishay Intertechnology, Inc. RES 15 OHM 1W 5% AXIAL CMF7015R000JKEK

Description
RES 15ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 15ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 1W 5% AXIAL - CMF7015R000JKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 1W 5% AXIAL
CMF7015R000JKEK
RES 15 OHM 1W 5% AXIAL CMF7015R000JKEK
RES 15ohm 1W 5% AXIAL

RES 15ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF7015R000JKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7015R000JKEK-ND
Through Hole Resistors CMF7015R000JKEK-ND
15 Ohms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 Ohms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF7015R000JKEK CMF7015R000JKEK-ND
Product Name RES 15 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers