Vishay Precision Group Cmf70, 15 Kohm, +/1 Percent, 100 Ppm Vishay CMF7015K000FKWF

Description
CMF70, 15 kOhm, +/- 1 Percent, 100 ppm
Description
CMF70, 15 kOhm, +/- 1 Percent, 100 ppm

Suppliers

Company
Product
Description
Supplier Links
Cmf70, 15 Kohm, +/1 Percent, 100 Ppm Vishay - 42C2634 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 15 Kohm, +/1 Percent, 100 Ppm Vishay
42C2634
Cmf70, 15 Kohm, +/1 Percent, 100 Ppm Vishay 42C2634
CMF70, 15 kOhm, +/- 1 Percent, 100 ppm

CMF70, 15 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 42C2634
Product Name Cmf70, 15 Kohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details