Vishay Intertechnology, Inc. Metal Film Resistors - CMF7013R800FHBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF7013R800FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF7013R800FHBF
Metal Film Resistors - CMF7013R800FHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF7013R800FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7013R800FHBF-ND
Through Hole Resistors CMF7013R800FHBF-ND
13.8 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.8 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf70, 13.8 Ohm, +/1 Percent, 50 Ppm Vishay - 42C2614 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 13.8 Ohm, +/1 Percent, 50 Ppm Vishay
42C2614
Cmf70, 13.8 Ohm, +/1 Percent, 50 Ppm Vishay 42C2614
CMF70, 13.8 Ohm, +/- 1 Percent, 50 ppm

CMF70, 13.8 Ohm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7013R800FHBF CMF7013R800FHBF-ND 42C2614
Product Name Metal Film Resistors - Through Hole Resistors Cmf70, 13.8 Ohm, +/1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 13.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details