Vishay Intertechnology, Inc. RES 13.3 OHM 1W 1% AXIAL CMF7013R300FHBF

Description
RES 13.3ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 13.3ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3 OHM 1W 1% AXIAL - CMF7013R300FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3 OHM 1W 1% AXIAL
CMF7013R300FHBF
RES 13.3 OHM 1W 1% AXIAL CMF7013R300FHBF
RES 13.3ohm 1W 1% AXIAL

RES 13.3ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7013R300FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7013R300FHBF-ND
Through Hole Resistors CMF7013R300FHBF-ND
13.3 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.3 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,13.3Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C2613 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,13.3Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C2613
Resistor,metal Film,13.3Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C2613
Resistor,Metal Film,13.3Ohms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,13.3Ohms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7013R300FHBF CMF7013R300FHBF-ND 42C2613
Product Name RES 13.3 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,13.3Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13.3 ohms 13.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614894-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232000 ohms
View Details
2 suppliers