Vishay Intertechnology, Inc. RES 133 OHM 1W 1% AXIAL CMF70133R00FLRE

Description
RES 133ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 133ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133 OHM 1W 1% AXIAL - CMF70133R00FLRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 1W 1% AXIAL
CMF70133R00FLRE
RES 133 OHM 1W 1% AXIAL CMF70133R00FLRE
RES 133ohm 1W 1% AXIAL

RES 133ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70133R00FLRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70133R00FLRE-ND
Through Hole Resistors CMF70133R00FLRE-ND
133 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

133 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70133R00FLRE CMF70133R00FLRE-ND
Product Name RES 133 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 133 ohms 133 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers