VISHAY INTERTECHNOLOGY, INC.
CMF70133K00FHEB -- RES 133K OHM 1W 1% AXIAL
Vishay Intertechnology, Inc.
RES 133K OHM 1W 1% AXIAL
CMF70133K00FHEB
Description
RES 133Kohm 1W 1% AXIAL
Request a Quote
Email Supplier
Description
RES 133Kohm 1W 1% AXIAL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CMF70133K00FHEB |
|
Product Name
|
RES 133K OHM 1W 1% AXIAL |
|
Mounting / Packaging
|
Axial Leads
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details