Vishay Intertechnology, Inc. RES 132K OHM 1W 0.1% AXIAL CMF70132K00BEEK

Description
RES 132Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 132Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 132K OHM 1W 0.1% AXIAL - CMF70132K00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 132K OHM 1W 0.1% AXIAL
CMF70132K00BEEK
RES 132K OHM 1W 0.1% AXIAL CMF70132K00BEEK
RES 132Kohm 1W 0.1% AXIAL

RES 132Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70132K00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70132K00BEEK-ND
Through Hole Resistors CMF70132K00BEEK-ND
132 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

132 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70132K00BEEK CMF70132K00BEEK-ND
Product Name RES 132K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 132000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details