Vishay Intertechnology, Inc. RES 132K OHM 1W 0.1% AXIAL CMF70132K00BEBF

Description
RES 132Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 132Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 132K OHM 1W 0.1% AXIAL - CMF70132K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 132K OHM 1W 0.1% AXIAL
CMF70132K00BEBF
RES 132K OHM 1W 0.1% AXIAL CMF70132K00BEBF
RES 132Kohm 1W 0.1% AXIAL

RES 132Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70132K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70132K00BEBF-ND
Through Hole Resistors CMF70132K00BEBF-ND
132 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

132 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70132K00BEBF CMF70132K00BEBF-ND
Product Name RES 132K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 132000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details