Vishay Intertechnology, Inc. RES 131.07K OHM 1W .1% AXIAL CMF70131K07BEEK

Description
RES 131.07Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 131.07Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 131.07K OHM 1W .1% AXIAL - CMF70131K07BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 131.07K OHM 1W .1% AXIAL
CMF70131K07BEEK
RES 131.07K OHM 1W .1% AXIAL CMF70131K07BEEK
RES 131.07Kohm 1W .1% AXIAL

RES 131.07Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70131K07BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70131K07BEEK-ND
Through Hole Resistors CMF70131K07BEEK-ND
131.07 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

131.07 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70131K07BEEK CMF70131K07BEEK-ND
Product Name RES 131.07K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 131070 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers