Vishay Intertechnology, Inc. Metal Film Resistors - CMF7012R600FHBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF7012R600FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF7012R600FHBF
Metal Film Resistors - CMF7012R600FHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF7012R600FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7012R600FHBF-ND
Through Hole Resistors CMF7012R600FHBF-ND
12.6 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.6 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf70, 12.6 Ohm, +/1 Percent, 50 Ppm Vishay - 42C2591 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 12.6 Ohm, +/1 Percent, 50 Ppm Vishay
42C2591
Cmf70, 12.6 Ohm, +/1 Percent, 50 Ppm Vishay 42C2591
CMF70, 12.6 Ohm, +/- 1 Percent, 50 ppm

CMF70, 12.6 Ohm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7012R600FHBF CMF7012R600FHBF-ND 42C2591
Product Name Metal Film Resistors - Through Hole Resistors Cmf70, 12.6 Ohm, +/1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 12.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details