Vishay Intertechnology, Inc. RES 12 OHM 1W 1% AXIAL CMF7012R000FHBF

Description
RES 12ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 12ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12 OHM 1W 1% AXIAL - CMF7012R000FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 1W 1% AXIAL
CMF7012R000FHBF
RES 12 OHM 1W 1% AXIAL CMF7012R000FHBF
RES 12ohm 1W 1% AXIAL

RES 12ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7012R000FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7012R000FHBF-ND
Through Hole Resistors CMF7012R000FHBF-ND
12 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf70, 12 Ohm, +/1 Percent, 50 Ppm Vishay - 42C2590 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 12 Ohm, +/1 Percent, 50 Ppm Vishay
42C2590
Cmf70, 12 Ohm, +/1 Percent, 50 Ppm Vishay 42C2590
CMF70, 12 Ohm, +/- 1 Percent, 50 ppm

CMF70, 12 Ohm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7012R000FHBF CMF7012R000FHBF-ND 42C2590
Product Name RES 12 OHM 1W 1% AXIAL Through Hole Resistors Cmf70, 12 Ohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12 ohms 12 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details