Vishay Intertechnology, Inc. RES 12.1K OHM 1W 1% AXIAL CMF7012K100FKEB

Description
RES 12.1Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.1Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1K OHM 1W 1% AXIAL - CMF7012K100FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 1W 1% AXIAL
CMF7012K100FKEB
RES 12.1K OHM 1W 1% AXIAL CMF7012K100FKEB
RES 12.1Kohm 1W 1% AXIAL

RES 12.1Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7012K100FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7012K100FKEB-ND
Through Hole Resistors CMF7012K100FKEB-ND
12.1 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.1 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF7012K100FKEB CMF7012K100FKEB-ND
Product Name RES 12.1K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details