Vishay Intertechnology, Inc. Through Hole Resistors CMF7012K000FKR6

Description
12 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
12 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF7012K000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7012K000FKR6-ND
Through Hole Resistors CMF7012K000FKR6-ND
12 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 12K OHM 1W 1% AXIAL - CMF7012K000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 1W 1% AXIAL
CMF7012K000FKR6
RES 12K OHM 1W 1% AXIAL CMF7012K000FKR6
RES 12Kohm 1W 1% AXIAL

RES 12Kohm 1W 1% AXIAL

Supplier's Site
Cmf70, 12 Kohm, +/1 Percent, 100 Ppm Vishay - 42C2586 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 12 Kohm, +/1 Percent, 100 Ppm Vishay
42C2586
Cmf70, 12 Kohm, +/1 Percent, 100 Ppm Vishay 42C2586
CMF70, 12 kOhm, +/- 1 Percent, 100 ppm

CMF70, 12 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7012K000FKR6-ND CMF7012K000FKR6 42C2586
Product Name Through Hole Resistors RES 12K OHM 1W 1% AXIAL Cmf70, 12 Kohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614947-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details