Vishay Intertechnology, Inc. RES 12K OHM 1W 1% AXIAL CMF7012K000FKBF

Description
RES 12Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 12Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12K OHM 1W 1% AXIAL - CMF7012K000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 1W 1% AXIAL
CMF7012K000FKBF
RES 12K OHM 1W 1% AXIAL CMF7012K000FKBF
RES 12Kohm 1W 1% AXIAL

RES 12Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7012K000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7012K000FKBF-ND
Through Hole Resistors CMF7012K000FKBF-ND
12 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf70, 12 Kohm, +/1 Percent, 100 Ppm Vishay - 42C2585 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 12 Kohm, +/1 Percent, 100 Ppm Vishay
42C2585
Cmf70, 12 Kohm, +/1 Percent, 100 Ppm Vishay 42C2585
CMF70, 12 kOhm, +/- 1 Percent, 100 ppm

CMF70, 12 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7012K000FKBF CMF7012K000FKBF-ND 42C2585
Product Name RES 12K OHM 1W 1% AXIAL Through Hole Resistors Cmf70, 12 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details