Vishay Intertechnology, Inc. RES 124 OHM 1W 0.5% AXIAL CMF70124R00DHBF

Description
RES 124ohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 124ohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124 OHM 1W 0.5% AXIAL - CMF70124R00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 1W 0.5% AXIAL
CMF70124R00DHBF
RES 124 OHM 1W 0.5% AXIAL CMF70124R00DHBF
RES 124ohm 1W 0.5% AXIAL

RES 124ohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF70124R00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70124R00DHBF-ND
Through Hole Resistors CMF70124R00DHBF-ND
124 Ohms ±0.5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

124 Ohms ±0.5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70124R00DHBF CMF70124R00DHBF-ND
Product Name RES 124 OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 124 ohms 124 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers