Vishay Intertechnology, Inc. Through Hole Resistors CMF70121K00FKBF

Description
121 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
121 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF70121K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70121K00FKBF-ND
Through Hole Resistors CMF70121K00FKBF-ND
121 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

121 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 121K OHM 1W 1% AXIAL - CMF70121K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121K OHM 1W 1% AXIAL
CMF70121K00FKBF
RES 121K OHM 1W 1% AXIAL CMF70121K00FKBF
RES 121Kohm 1W 1% AXIAL

RES 121Kohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,121Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 84K9870 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,121Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
84K9870
Resistor,metal Film,121Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 84K9870
Resistor,Metal Film,121KOhms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,121KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF70121K00FKBF-ND CMF70121K00FKBF 84K9870
Product Name Through Hole Resistors RES 121K OHM 1W 1% AXIAL Resistor,metal Film,121Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details