Vishay Intertechnology, Inc. RES 120K OHM 1W 5% AXIAL CMF70120K00JKEK

Description
RES 120Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 120Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 1W 5% AXIAL - CMF70120K00JKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1W 5% AXIAL
CMF70120K00JKEK
RES 120K OHM 1W 5% AXIAL CMF70120K00JKEK
RES 120Kohm 1W 5% AXIAL

RES 120Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF70120K00JKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70120K00JKEK-ND
Through Hole Resistors CMF70120K00JKEK-ND
120 kOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

120 kOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70120K00JKEK CMF70120K00JKEK-ND
Product Name RES 120K OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details