Vishay Intertechnology, Inc. RES 120K OHM 1W 5% AXIAL CMF70120K00JKBF

Description
RES 120Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 120Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 1W 5% AXIAL - CMF70120K00JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1W 5% AXIAL
CMF70120K00JKBF
RES 120K OHM 1W 5% AXIAL CMF70120K00JKBF
RES 120Kohm 1W 5% AXIAL

RES 120Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF70120K00JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70120K00JKBF-ND
Through Hole Resistors CMF70120K00JKBF-ND
120 kOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

120 kOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.2Mohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay - 42C2598 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.2Mohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
42C2598
Resistor,metal Film,1.2Mohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay 42C2598
Resistor,Metal Film,1.2MOhms,500WV, 5+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,1.2MOhms,500WV,5+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF70120K00JKBF CMF70120K00JKBF-ND 42C2598
Product Name RES 120K OHM 1W 5% AXIAL Through Hole Resistors Resistor,metal Film,1.2Mohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details