Vishay Intertechnology, Inc. RES 110 OHM 1W 1% AXIAL CMF70110R00FKR6

Description
RES 110ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 110ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 1W 1% AXIAL - CMF70110R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1W 1% AXIAL
CMF70110R00FKR6
RES 110 OHM 1W 1% AXIAL CMF70110R00FKR6
RES 110ohm 1W 1% AXIAL

RES 110ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70110R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70110R00FKR6-ND
Through Hole Resistors CMF70110R00FKR6-ND
110 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

110 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,110Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2581 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,110Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2581
Resistor,metal Film,110Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2581
Resistor,Metal Film,110Ohms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,110Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF70110R00FKR6 CMF70110R00FKR6-ND 42C2581
Product Name RES 110 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,110Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details