Vishay Intertechnology, Inc. RES 10 OHM 1W 5% AXIAL CMF7010R000JKRE

Description
RES 10ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 10ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1W 5% AXIAL - CMF7010R000JKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1W 5% AXIAL
CMF7010R000JKRE
RES 10 OHM 1W 5% AXIAL CMF7010R000JKRE
RES 10ohm 1W 5% AXIAL

RES 10ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF7010R000JKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7010R000JKRE-ND
Through Hole Resistors CMF7010R000JKRE-ND
10 Ohms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF7010R000JKRE CMF7010R000JKRE-ND
Product Name RES 10 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details