Vishay Intertechnology, Inc. RES 10 OHM 1W 5% AXIAL CMF7010R000JKR6

Description
RES 10ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 10ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1W 5% AXIAL - CMF7010R000JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1W 5% AXIAL
CMF7010R000JKR6
RES 10 OHM 1W 5% AXIAL CMF7010R000JKR6
RES 10ohm 1W 5% AXIAL

RES 10ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF7010R000JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7010R000JKR6-ND
Through Hole Resistors CMF7010R000JKR6-ND
10 Ohms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,10Ohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay - 42C2544 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Ohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
42C2544
Resistor,metal Film,10Ohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay 42C2544
Resistor,Metal Film,10Ohms,500WV,5+ /-% Tol,-100,100ppm-TC

Resistor,Metal Film,10Ohms,500WV,5+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7010R000JKR6 CMF7010R000JKR6-ND 42C2544
Product Name RES 10 OHM 1W 5% AXIAL Through Hole Resistors Resistor,metal Film,10Ohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details