Vishay Precision Group Metal Film Resistors - CMF7010R000FKEB

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF7010R000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF7010R000FKEB
Metal Film Resistors - CMF7010R000FKEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - 541-CMF7010R000FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF7010R000FKEBCT-ND
Through Hole Resistors 541-CMF7010R000FKEBCT-ND
10 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF7010R000FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF7010R000FKEBTR-ND
Through Hole Resistors 541-CMF7010R000FKEBTR-ND
10 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Cmf Series, 10 Ohm, 1 W, 1%, 500 V, Axial Leaded Rohs Compliant Vishay - 52X5916 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Cmf Series, 10 Ohm, 1 W, 1%, 500 V, Axial Leaded Rohs Compliant Vishay
52X5916
Through Hole Metal Film Resistor, Cmf Series, 10 Ohm, 1 W, 1%, 500 V, Axial Leaded Rohs Compliant Vishay 52X5916
Through Hole Metal Film Resistor, CMF Series, 10 ohm, 1 W, - 1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, CMF Series, 10 ohm, 1 W, - 1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7010R000FKEB 541-CMF7010R000FKEBCT-ND 52X5916
Product Name Metal Film Resistors - Through Hole Resistors Through Hole Metal Film Resistor, Cmf Series, 10 Ohm, 1 W, 1%, 500 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details