Vishay Intertechnology, Inc. RES 10 OHM 1W 1% AXIAL CMF7010R000FHR6

Description
RES 10ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 10ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1W 1% AXIAL - CMF7010R000FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1W 1% AXIAL
CMF7010R000FHR6
RES 10 OHM 1W 1% AXIAL CMF7010R000FHR6
RES 10ohm 1W 1% AXIAL

RES 10ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7010R000FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7010R000FHR6-ND
Through Hole Resistors CMF7010R000FHR6-ND
10 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,10Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C2534 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C2534
Resistor,metal Film,10Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C2534
Resistor,Metal Film,10Ohms,500WV,1+ /-% Tol,-50,50ppm-TC

Resistor,Metal Film,10Ohms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7010R000FHR6 CMF7010R000FHR6-ND 42C2534
Product Name RES 10 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,10Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details