Vishay Intertechnology, Inc. RES 10 OHM 1W 0.1% AXIAL CMF7010R000BEEK

Description
RES 10ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 10ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1W 0.1% AXIAL - CMF7010R000BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1W 0.1% AXIAL
CMF7010R000BEEK
RES 10 OHM 1W 0.1% AXIAL CMF7010R000BEEK
RES 10ohm 1W 0.1% AXIAL

RES 10ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7010R000BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7010R000BEEK-ND
Through Hole Resistors CMF7010R000BEEK-ND
10 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF7010R000BEEK CMF7010R000BEEK-ND
Product Name RES 10 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers