Vishay Intertechnology, Inc. RES 10.64M OHM 1W 1% AXIAL CMF7010M640FKEK

Description
RES 10.64Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.64Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.64M OHM 1W 1% AXIAL - CMF7010M640FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.64M OHM 1W 1% AXIAL
CMF7010M640FKEK
RES 10.64M OHM 1W 1% AXIAL CMF7010M640FKEK
RES 10.64Mohm 1W 1% AXIAL

RES 10.64Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7010M640FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7010M640FKEK-ND
Through Hole Resistors CMF7010M640FKEK-ND
10.64 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.64 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF7010M640FKEK CMF7010M640FKEK-ND
Product Name RES 10.64M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.06E7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details