Vishay Intertechnology, Inc. RES 10M OHM 1W 1% AXIAL CMF7010M000FKBF

Description
RES 10Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 10Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10M OHM 1W 1% AXIAL - CMF7010M000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10M OHM 1W 1% AXIAL
CMF7010M000FKBF
RES 10M OHM 1W 1% AXIAL CMF7010M000FKBF
RES 10Mohm 1W 1% AXIAL

RES 10Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7010M000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7010M000FKBF-ND
Through Hole Resistors CMF7010M000FKBF-ND
10 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,10Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2523 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2523
Resistor,metal Film,10Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2523
Resistor,Metal Film,10MOhms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,10MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7010M000FKBF CMF7010M000FKBF-ND 42C2523
Product Name RES 10M OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,10Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details