Vishay Intertechnology, Inc. RES 10M OHM 1W 1% AXIAL CMF7010M000FHBF

Description
RES 10Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 10Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10M OHM 1W 1% AXIAL - CMF7010M000FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10M OHM 1W 1% AXIAL
CMF7010M000FHBF
RES 10M OHM 1W 1% AXIAL CMF7010M000FHBF
RES 10Mohm 1W 1% AXIAL

RES 10Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7010M000FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7010M000FHBF-ND
Through Hole Resistors CMF7010M000FHBF-ND
10 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,10Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 19K0790 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
19K0790
Resistor,metal Film,10Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 19K0790
Resistor,Metal Film,10MOhms,500WV,1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,10MOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7010M000FHBF CMF7010M000FHBF-ND 19K0790
Product Name RES 10M OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,10Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers