Vishay Intertechnology, Inc. Through Hole Resistors CMF7010K000FKBF

Description
10 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF7010K000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7010K000FKBF-ND
Through Hole Resistors CMF7010K000FKBF-ND
10 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10K OHM 1W 1% AXIAL - CMF7010K000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1W 1% AXIAL
CMF7010K000FKBF
RES 10K OHM 1W 1% AXIAL CMF7010K000FKBF
RES 10Kohm 1W 1% AXIAL

RES 10Kohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,100Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 50B9473 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
50B9473
Resistor,metal Film,100Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 50B9473
Resistor,Metal Film,100KOhms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,100KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7010K000FKBF-ND CMF7010K000FKBF 50B9473
Product Name Through Hole Resistors RES 10K OHM 1W 1% AXIAL Resistor,metal Film,100Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details