Vishay Intertechnology, Inc. RES 102K OHM 1W 0.1% AXIAL CMF70102K00BEEK

Description
RES 102Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 102Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102K OHM 1W 0.1% AXIAL - CMF70102K00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102K OHM 1W 0.1% AXIAL
CMF70102K00BEEK
RES 102K OHM 1W 0.1% AXIAL CMF70102K00BEEK
RES 102Kohm 1W 0.1% AXIAL

RES 102Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70102K00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70102K00BEEK-ND
Through Hole Resistors CMF70102K00BEEK-ND
102 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

102 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70102K00BEEK CMF70102K00BEEK-ND
Product Name RES 102K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 102000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers