Vishay Intertechnology, Inc. RES 100 OHM 1W 5% AXIAL CMF70100R00JNEB

Description
RES 100ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1W 5% AXIAL - CMF70100R00JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1W 5% AXIAL
CMF70100R00JNEB
RES 100 OHM 1W 5% AXIAL CMF70100R00JNEB
RES 100ohm 1W 5% AXIAL

RES 100ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF70100R00JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70100R00JNEB-ND
Through Hole Resistors CMF70100R00JNEB-ND
100 Ohms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70100R00JNEB CMF70100R00JNEB-ND
Product Name RES 100 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details