100 Ohms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 100ohm 1W 5% AXIAL
Resistor,Metal Film,100Ohms,500WV,5
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF70100R00JKRE-ND | CMF70100R00JKRE | 42C2570 |
| Product Name | Through Hole Resistors | RES 100 OHM 1W 5% AXIAL | Resistor,metal Film,100Ohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 100 ohms | 100 ohms |