Vishay Intertechnology, Inc. RES 100 OHM 1W 1% AXIAL CMF70100R00FKR6

Description
RES 100ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1W 1% AXIAL - CMF70100R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1W 1% AXIAL
CMF70100R00FKR6
RES 100 OHM 1W 1% AXIAL CMF70100R00FKR6
RES 100ohm 1W 1% AXIAL

RES 100ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70100R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70100R00FKR6-ND
Through Hole Resistors CMF70100R00FKR6-ND
100 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,100Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2565 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2565
Resistor,metal Film,100Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2565
Resistor,Metal Film,100Ohms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,100Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF70100R00FKR6 CMF70100R00FKR6-ND 42C2565
Product Name RES 100 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,100Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details