Vishay Intertechnology, Inc. RES 100 OHM 1W 0.1% AXIAL CMF70100R00BER6

Description
RES 100ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1W 0.1% AXIAL - CMF70100R00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1W 0.1% AXIAL
CMF70100R00BER6
RES 100 OHM 1W 0.1% AXIAL CMF70100R00BER6
RES 100ohm 1W 0.1% AXIAL

RES 100ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70100R00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70100R00BER6-ND
Through Hole Resistors CMF70100R00BER6-ND
100 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,100Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 42C2560 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
42C2560
Resistor,metal Film,100Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 42C2560
Resistor,Metal Film,100Ohms,500WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,100Ohms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF70100R00BER6 CMF70100R00BER6-ND 42C2560
Product Name RES 100 OHM 1W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,100Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614894-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
2 suppliers