Vishay Precision Group RES 100K OHM 1W 1% AXIAL CMF70100K00FKEB

Description
RES 100Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1W 1% AXIAL - CMF70100K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1W 1% AXIAL
CMF70100K00FKEB
RES 100K OHM 1W 1% AXIAL CMF70100K00FKEB
RES 100Kohm 1W 1% AXIAL

RES 100Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70100K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70100K00FKEB-ND
Through Hole Resistors CMF70100K00FKEB-ND
100 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Cmf Series, 100 Kohm, 1 W, 1%, 500 V, Axial Leaded Rohs Compliant Vishay - 52X5917 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Cmf Series, 100 Kohm, 1 W, 1%, 500 V, Axial Leaded Rohs Compliant Vishay
52X5917
Through Hole Metal Film Resistor, Cmf Series, 100 Kohm, 1 W, 1%, 500 V, Axial Leaded Rohs Compliant Vishay 52X5917
Through Hole Metal Film Resistor, CMF Series, 100 kohm, 1 W, - 1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, CMF Series, 100 kohm, 1 W, - 1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF70100K00FKEB CMF70100K00FKEB-ND 52X5917
Product Name RES 100K OHM 1W 1% AXIAL Through Hole Resistors Through Hole Metal Film Resistor, Cmf Series, 100 Kohm, 1 W, 1%, 500 V, Axial Leaded Rohs Compliant Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 100000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details