100 kOhms ±0.5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 100Kohm 1W 0.5% AXIAL
Resistor,Metal Film,1MOhms,500WV,.5
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF70100K00DHR6-ND | CMF70100K00DHR6 | 42C2550 |
| Product Name | Through Hole Resistors | RES 100K OHM 1W 0.5% AXIAL | Resistor,metal Film,1Mohms,500Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |