Vishay Intertechnology, Inc. Through Hole Resistors CMF65R91000FLBF

Description
910 mOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
910 mOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF65R91000FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65R91000FLBF-ND
Through Hole Resistors CMF65R91000FLBF-ND
910 mOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

910 mOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF65R91000FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF65R91000FLBF
Metal Film Resistors - CMF65R91000FLBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf65, 0.91 Ohm, +/1 Percent, 150 Ppm Vishay - 31C2523 - Newark, An Avnet Company
Chicago, IL, United States
Cmf65, 0.91 Ohm, +/1 Percent, 150 Ppm Vishay
31C2523
Cmf65, 0.91 Ohm, +/1 Percent, 150 Ppm Vishay 31C2523
CMF65, 0.91 Ohm, +/- 1 Percent, 150 ppm

CMF65, 0.91 Ohm, +/- 1 Percent, 150 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF65R91000FLBF-ND CMF65R91000FLBF 31C2523
Product Name Through Hole Resistors Metal Film Resistors - Cmf65, 0.91 Ohm, +/1 Percent, 150 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.9100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details