Vishay Intertechnology, Inc. RES .62 OHM 1W 1% AXIAL CMF65R62000FNBF11

Description
RES .62ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES .62ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .62 OHM 1W 1% AXIAL - CMF65R62000FNBF11 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .62 OHM 1W 1% AXIAL
CMF65R62000FNBF11
RES .62 OHM 1W 1% AXIAL CMF65R62000FNBF11
RES .62ohm 1W 1% AXIAL

RES .62ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65R62000FNBF11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65R62000FNBF11-ND
Through Hole Resistors CMF65R62000FNBF11-ND
620 mOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

620 mOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65R62000FNBF11 CMF65R62000FNBF11-ND
Product Name RES .62 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6200 ohms 0.6200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers